Status: | Unknown |
---|---|
Series: | AFT05MP075N Series |
RoHS: | Unknown |
Prices starting from US$12.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.58
|
278
in stock
|
Buy Now | |
Chip One Stop
from US$12.20
|
299
in stock
|
Buy Now | |
element14
from US$16.41
|
278
in stock
|
Buy Now | |
Richardson RFPD
from US$14.22
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$15.19
|
-
|
Buy Now | |
Future Electronics
from US$14.00
|
-
|
Buy Now | |
Avnet America
from US$12.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Drain Source Voltage Vds | 40V |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | 690W |
Operating Frequency Min | 136MHz |
Operating Frequency Max | 520MHz |
RF Transistor Case | TO-270WB |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | AFT05MP075N Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RF FET, 40V, 136MHZ-520MHZ, TO-270WB | element14 |
RF POWER TRANSISTOR | Richardson RFPD |
Rf Fet, 40V, 136Mhz-520Mhz, To-270Wb | Newark Electronics |
AFT05MPx Series 40 V 520 MHz SMT RF Power LDMOS Transistor - TO-270WB-4 | Future Electronics |
Transistor RF FET N-CH 40V 136MHz to 520MHz 4-Pin TO-270WB T/R | Avnet America |
Where can I find additional details, specifications and documents for a AFT05MP075NR1?
Additional datasheets, footprints and schematics for AFT05MP075NR1 are listed on our Part Details page. You can also find images and similar parts to AFT05MP075NR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFT05MP075NR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFT05MP075NR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFT05MP075NR1 fall under?
The AFT05MP075NR1 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to AFT05MP075NR1 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFT05MP075NR1 you can contact the distributor directly for product support, shipping queries etc.
Is the AFT05MP075NR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFT05MP075NR1 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Richardson RFPD and Newark Electronics have stock available or on a lead time for AFT05MP075NR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFT05MP075NR1 often in real-time on the comparison pages.
What if I can't find stock of AFT05MP075NR1?
You can fill out our help required form which you can use to request a quote for AFT05MP075NR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.