Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Electrical AC Power |
---|---|
Current Rating | 20A |
Connector Colour | Almond |
Connector Body Material | - |
Voltage Rating VAC | 120V |
Product Range | - |
Connector Mounting | Panel Mount |
Conn, Mains Socket, 20A, 120V, Almond | Newark Electronics |
CONN, MAINS SOCKET, 20A, 120V, ALMOND | element14 |
Where can I find additional details, specifications and documents for a AFR20TRLA?
Additional datasheets, footprints and schematics for AFR20TRLA are listed on our Part Details page. You can also find images and similar parts to AFR20TRLA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFR20TRLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFR20TRLA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFR20TRLA fall under?
The AFR20TRLA is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to AFR20TRLA when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFR20TRLA you can contact the distributor directly for product support, shipping queries etc.
Is the AFR20TRLA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFR20TRLA have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for AFR20TRLA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFR20TRLA often in real-time on the comparison pages.
What if I can't find stock of AFR20TRLA?
You can fill out our help required form which you can use to request a quote for AFR20TRLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.