Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Electrical AC Power |
---|---|
Current Rating | 20A |
Connector Colour | White |
Connector Body Material | - |
Voltage Rating VAC | 120V |
Product Range | - |
Connector Mounting | Panel Mount |
Conn, Mains Socket, 20A, 120V, White | Newark Electronics |
Where can I find additional details, specifications and documents for a AFR20BFW?
Additional datasheets, footprints and schematics for AFR20BFW are listed on our Part Details page. You can also find images and similar parts to AFR20BFW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFR20BFW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFR20BFW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFR20BFW fall under?
The AFR20BFW is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to AFR20BFW when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFR20BFW you can contact the distributor directly for product support, shipping queries etc.
Is the AFR20BFW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFR20BFW have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for AFR20BFW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFR20BFW often in real-time on the comparison pages.
What if I can't find stock of AFR20BFW?
You can fill out our help required form which you can use to request a quote for AFR20BFW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.