Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Electrical AC Power |
---|---|
Current Rating | 15A |
Connector Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 120V |
Gender | Receptacle |
RoHS Compliant | Yes |
Conn, Mains Socket, 15A, 120V, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a AFR15TRBK?
Additional datasheets, footprints and schematics for AFR15TRBK are listed on our Part Details page. You can also find images and similar parts to AFR15TRBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFR15TRBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFR15TRBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFR15TRBK fall under?
The AFR15TRBK is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to AFR15TRBK when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFR15TRBK you can contact the distributor directly for product support, shipping queries etc.
Is the AFR15TRBK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AFR15TRBK have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for AFR15TRBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFR15TRBK often in real-time on the comparison pages.
What if I can't find stock of AFR15TRBK?
You can fill out our help required form which you can use to request a quote for AFR15TRBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.