Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.72
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
-
|
Buy Now | |
Future Electronics
from US$1.57
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
element14
from US$3.95
|
-
|
Buy Now | |
Richardson RFPD
from US$1.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Drain Source Voltage Vds | 30VDC |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | 65.7W |
Operating Frequency Min | 136MHz |
Operating Frequency Max | 941MHz |
RF Transistor Case | DFN |
No. of Pins | 16Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Wideband Airfast Rf Power Ldmos Transistor, 136-941 Mhz, 7 W, 7.5 V/Reel Rohs Compliant: Yes |Nxp AFM907NT1 | Newark Electronics |
AFM907 Series 7.5 V 136-941 MHz 8 W SMT RF Power LDMOS Transistor -DFN-6 | Future Electronics |
RF Power LDMOS MOSFET N-Cannel 30V 16-Pin DFN T/R | Avnet America |
RF POWER TRANSISTOR | Richardson RFPD |
TRANSISTOR, RF, N-CH, 30VDC, DFN-16 | Farnell |
Where can I find additional details, specifications and documents for a AFM907NT1?
Additional datasheets, footprints and schematics for AFM907NT1 are listed on our Part Details page. You can also find images and similar parts to AFM907NT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFM907NT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFM907NT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFM907NT1 fall under?
The AFM907NT1 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to AFM907NT1 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFM907NT1 you can contact the distributor directly for product support, shipping queries etc.
Is the AFM907NT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFM907NT1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for AFM907NT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFM907NT1 often in real-time on the comparison pages.
What if I can't find stock of AFM907NT1?
You can fill out our help required form which you can use to request a quote for AFM907NT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.