Status: | Unknown |
---|---|
Series: | MotionGrade Series |
RoHS: | Unknown |
Prices starting from US$511.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,040.17
|
41
in stock
|
Buy Now | |
PEI-Genesis
from US$804.21
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$1,100.82
|
5
in stock
|
Buy Now | |
element14
from US$1,085.06
|
5
in stock
|
Buy Now | |
Farnell
from US$899.54
|
5
in stock
|
Buy Now | |
Electro Enterprises
from US$511.97
|
3
in stock
|
Buy Now | |
TTI Europe
from US$774.67
|
2
in stock
|
Buy Now | |
RS Americas
from US$1,125.69
|
1
in stock
|
Buy Now | |
Compona
-
|
14
in stock
|
Buy Now | |
Future Electronics
from US$1,007.26
|
-
|
Buy Now | |
Avnet America
from US$934.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Tool Type | Hand |
---|---|
For Use With | Amphenol MotionGrade M23 & M40 Series 32-20AWG Contacts |
Product Range | MotionGrade Series |
SVHC | No SVHC (15-Jan-2018) |
Crimp Tool, 20-32 Awg | Newark Electronics |
CRIMP TOOL, 20-32 AWG | element14 |
Universal hand crimp tool. Uses universal part no. SK2/2. Wire range 20-32AWG | Amphenol Sine Systems AFM8 | RS Americas |
Hand Crimp Tool. Uses Universal Positioner Part no. SK2/2. Wire Range 20-32AWG | Future Electronics |
Universal hand crimp tool. Uses universal positioner part no. SK2/2. Wire range 20-32AWG | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | 32-20AWG Wire Splices |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
AFM-8 crimp tool frame | RS |
HAND CRIMP TOOL M22520/2-01 | PEI-Genesis |
Crimpzange | Boersig |
Where can I find additional details, specifications and documents for a AFM8?
Additional datasheets, footprints and schematics for AFM8 are listed on our Part Details page. You can also find images and similar parts to AFM8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFM8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFM8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFM8 fall under?
The AFM8 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to AFM8 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFM8 you can contact the distributor directly for product support, shipping queries etc.
Is the AFM8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFM8 have stock available?
Authorised distributors including RS, PEI-Genesis, Newark Electronics, element14 and Farnell have stock available or on a lead time for AFM8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFM8 often in real-time on the comparison pages.
What if I can't find stock of AFM8?
You can fill out our help required form which you can use to request a quote for AFM8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.