Status: | Unknown |
---|---|
Series: | AFIC901N Series |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.83
|
333
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
333
in stock
|
Buy Now | |
element14
from US$1.95
|
333
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
Richardson RFPD
from US$1.81
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Drain Source Voltage Vds | 30V |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | - |
Operating Frequency Min | 1.8MHz |
Operating Frequency Max | 1GHz |
RF Transistor Case | HVQFN |
No. of Pins | 24Pins |
Operating Temperature Max | 150°C |
Product Range | AFIC901N Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Rf Fet, 30V, 1.8Mhz-1Ghz, Hvqfn | Newark Electronics |
RF FET, 30V, 1.8MHZ-1GHZ, HVQFN | element14 |
Transistor RF FET 30V 1.8MHz to 1000MHz 24-Pin QFN T/R | EBV Elektronik |
AFIC901NT1 Series 7.5 V 30dB 1 GHz SMT Integrated Power Amplifier - QFN-24 | Future Electronics |
RF & MW POWER AMPLIFIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AFIC901NT1?
Additional datasheets, footprints and schematics for AFIC901NT1 are listed on our Part Details page. You can also find images and similar parts to AFIC901NT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFIC901NT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFIC901NT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFIC901NT1 fall under?
The AFIC901NT1 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to AFIC901NT1 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFIC901NT1 you can contact the distributor directly for product support, shipping queries etc.
Is the AFIC901NT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFIC901NT1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for AFIC901NT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFIC901NT1 often in real-time on the comparison pages.
What if I can't find stock of AFIC901NT1?
You can fill out our help required form which you can use to request a quote for AFIC901NT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.