Status: | Unknown |
---|---|
Series: | AFG3000C Series |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | AFG3000C Series |
Bandwidth | 150MHz |
Signal Generator Modulation | AM FM FSK PM PWM |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
Arbitrary Function Generator | RS Americas |
SIGNAL GENERATOR, ARB/FUNCTION, 150MHZ | Farnell |
Where can I find additional details, specifications and documents for a AFG3151C?
Additional datasheets, footprints and schematics for AFG3151C are listed on our Part Details page. You can also find images and similar parts to AFG3151C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFG3151C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFG3151C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFG3151C fall under?
The AFG3151C is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to AFG3151C when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFG3151C you can contact the distributor directly for product support, shipping queries etc.
Is the AFG3151C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFG3151C have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for AFG3151C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFG3151C often in real-time on the comparison pages.
What if I can't find stock of AFG3151C?
You can fill out our help required form which you can use to request a quote for AFG3151C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.