| Status: | Unknown |
|---|---|
| Series: | AFG31000 Series |
| RoHS: | Unknown |
| Signal Generator Type | Arbitrary Function |
|---|---|
| No. of Channels | 2 Channel |
| Product Range | AFG31000 Series |
| Bandwidth | 100MHz |
| Signal Generator Modulation | AM ASK FM FSK PM PSK PWM |
| Manufacturer Warranty | 3 Years |
| Plug Type | - |
| SVHC | No SVHC (27-Jun-2018) |
| RSCAL(1793509) Arbitrary Function Genera | RS |
| Arbitrary Function Generator, 2Ch/100Mhz | Newark Electronics |
| Tektronix AFG31102 Arbitrary Function Generator 2Ch 100MHz | Rapid Electronics |
| ARBITRARY FUNCTION GENERATOR: 2 CHANNEL | RS Americas |
Where can I find additional details, specifications and documents for a AFG31102?
Additional datasheets, footprints and schematics for AFG31102 are listed on our Part Details page. You can also find images and similar parts to AFG31102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFG31102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFG31102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFG31102 fall under?
The AFG31102 is listed under Tektronix Parts.
Can I view similar or alternative parts?
You can view similar parts to AFG31102 when available in the Tektronix Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFG31102 you can contact the distributor directly for product support, shipping queries etc.
Is the AFG31102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFG31102 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for AFG31102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFG31102 often in real-time on the comparison pages.
What if I can't find stock of AFG31102?
You can fill out our help required form which you can use to request a quote for AFG31102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.