Status: | Unknown |
---|---|
Series: | AFG3000C Series |
RoHS: | Unknown |
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 2 Channel |
Product Range | AFG3000C Series |
Bandwidth | 100MHz |
Signal Generator Modulation | AM FM FSK PM PWM |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
SVHC | No SVHC (12-Jan-2017) |
FUNCTION/ARBITRARY GENERATOR, 100MHZ | Farnell |
Signal Generator, Arb/Function, 100Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a AFG3102C?
Additional datasheets, footprints and schematics for AFG3102C are listed on our Part Details page. You can also find images and similar parts to AFG3102C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFG3102C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFG3102C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFG3102C fall under?
The AFG3102C is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to AFG3102C when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFG3102C you can contact the distributor directly for product support, shipping queries etc.
Is the AFG3102C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFG3102C have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AFG3102C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFG3102C often in real-time on the comparison pages.
What if I can't find stock of AFG3102C?
You can fill out our help required form which you can use to request a quote for AFG3102C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.