Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 2 Channel, 2Channels |
Product Range | - |
Bandwidth | 100MHz |
Signal Generator Modulation | AM FM FSK PM PWM |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
External Depth | 168mm |
External Height | 156.3mm |
External Width | 329.6mm |
Modulation Type | AM FM FSK PM PWM |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
Supply Voltage Range | 100V to 240V |
Sweep Rate Range | 1Hz to 50MHz lin/log |
Where can I find additional details, specifications and documents for a AFG3101?
Additional datasheets, footprints and schematics for AFG3101 are listed on our Part Details page. You can also find images and similar parts to AFG3101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFG3101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFG3101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFG3101 fall under?
The AFG3101 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to AFG3101 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFG3101 you can contact the distributor directly for product support, shipping queries etc.
Is the AFG3101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFG3101 have stock available?
There is no stock from authorised distributors for AFG3101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFG3101 often in real-time on the comparison pages.
What if I can't find stock of AFG3101?
You can fill out our help required form which you can use to request a quote for AFG3101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.