Status: | Unknown |
---|---|
Series: | AFG3000C Series |
RoHS: | Unknown |
Prices starting from US$6,855.92
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | AFG3000C Series |
Bandwidth | 10MHz |
Signal Generator Modulation | AM Burst FM FSK PM PWM Sweep |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
External Depth | 168mm |
External Height | 156.3mm |
External Width | 329.6mm |
Modulation Type | AM Burst FM FSK PM PWM Sweep |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
Supply Voltage Range | 100V to 240V |
AFG3011C 1 channel | RS |
Tektronix Arbitrary Function Generator | Distrelec |
Signal Generator, Arb/Function, 10Mhz | Newark Electronics |
Tektronix AFG3011C Function Generator | Rapid Electronics |
Arbitrary Function Generator: 1 Channel 10MHz AFG3000 Series | Tektronix AFG3011C | RS Americas |
FUNCTION GENERATOR, ARB, 1 CH, 10MHZ | element14 |
Where can I find additional details, specifications and documents for a AFG3011C?
Additional datasheets, footprints and schematics for AFG3011C are listed on our Part Details page. You can also find images and similar parts to AFG3011C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFG3011C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFG3011C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFG3011C fall under?
The AFG3011C is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to AFG3011C when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFG3011C you can contact the distributor directly for product support, shipping queries etc.
Is the AFG3011C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFG3011C have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for AFG3011C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFG3011C often in real-time on the comparison pages.
What if I can't find stock of AFG3011C?
You can fill out our help required form which you can use to request a quote for AFG3011C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.