Status: | Unknown |
---|---|
Series: | AFG-2000 Series |
RoHS: | Unknown |
Prices starting from US$1,420.21
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | AFG-2000 Series |
Bandwidth | 20MHz |
Signal Generator Modulation | FSK |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
External Depth | 419.1mm |
External Height | 104.2mm |
External Width | 241.8mm |
Modulation Type | FSK |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
Supply Voltage Range | 100V to 240V |
Signal Generator, Arb/Function, 20Mhz | Newark Electronics |
Tektronix AFG2021 20MHZ Arbitrary Function Generator with Colour Display | Rapid Electronics |
Arbitrary /Function Generator: 1Channel 250Ms/S 20Mhz Sine Waveform 14 Bits | Tektronix AFG2021 | RS Americas |
GENERATOR, FUNCTION, ARB, 20MHZ | element14 |
Where can I find additional details, specifications and documents for a AFG2021?
Additional datasheets, footprints and schematics for AFG2021 are listed on our Part Details page. You can also find images and similar parts to AFG2021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFG2021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFG2021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFG2021 fall under?
The AFG2021 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to AFG2021 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFG2021 you can contact the distributor directly for product support, shipping queries etc.
Is the AFG2021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFG2021 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, element14 and TestEquity have stock available or on a lead time for AFG2021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFG2021 often in real-time on the comparison pages.
What if I can't find stock of AFG2021?
You can fill out our help required form which you can use to request a quote for AFG2021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.