Status: | Unknown |
---|---|
Series: | AFG1000 Series |
RoHS: | Unknown |
Prices starting from US$1,322.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,348.22
|
31
in stock
|
Buy Now | |
TestEquity
from US$1,335.85
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$1,590.00
|
16
in stock
|
Buy Now | |
element14
from US$1,572.04
|
10
in stock
|
Buy Now | |
Farnell
from US$1,348.22
|
7
in stock
|
Buy Now | |
Distrelec
from US$1,322.09
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$1,348.22
|
1
in stock
|
Buy Now | |
RS Americas
from US$1,590.00
|
-
|
Buy Now |
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 2 Channel, 2Channels |
Product Range | AFG1000 Series |
Bandwidth | 60MHz |
Signal Generator Modulation | AM ASK FM FSK PM PSK PWM |
Manufacturer Warranty | 5 Years |
Plug Type | EU SWISS UK |
Arbitrary Function Generator 2Ch,60MHz | RS |
Signal Generator, 2-Ch, Arb/Func, 60Mhz | Newark Electronics |
SIGNAL GENERATOR, 2CH, ARB/FUNC, 60MHZ | element14 |
Tektronix Function Generator, 2x 60MHz | Distrelec |
Tektronix AFG1062 Arbitrary Function Generator 60MHz | Rapid Electronics |
Signal Generator | RS Americas |
Where can I find additional details, specifications and documents for a AFG1062?
Additional datasheets, footprints and schematics for AFG1062 are listed on our Part Details page. You can also find images and similar parts to AFG1062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFG1062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFG1062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFG1062 fall under?
The AFG1062 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to AFG1062 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFG1062 you can contact the distributor directly for product support, shipping queries etc.
Is the AFG1062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFG1062 have stock available?
Authorised distributors including TestEquity, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AFG1062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFG1062 often in real-time on the comparison pages.
What if I can't find stock of AFG1062?
You can fill out our help required form which you can use to request a quote for AFG1062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.