Status: | Unknown |
---|---|
Series: | AFG1000 Series |
RoHS: | Unknown |
Prices starting from US$969.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$994.47
|
21
in stock
|
Buy Now | |
element14
from US$1,145.66
|
44
in stock
|
Buy Now | |
Farnell
from US$994.47
|
44
in stock
|
Buy Now | |
TestEquity
from US$994.47
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$1,160.00
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$994.47
|
7
in stock
|
Buy Now | |
Distrelec
from US$969.69
|
6
in stock
|
Buy Now | |
RS Americas
from US$1,160.00
|
-
|
Buy Now |
Signal Generator Type | Arbitrary Function |
---|---|
No. of Channels | 2 Channel, 2Channels |
Product Range | AFG1000 Series |
Bandwidth | 25MHz |
Signal Generator Modulation | AM FM FSK PM |
Manufacturer Warranty | 5 Years |
Plug Type | EU UK |
External Depth | 295mm |
External Height | 110mm |
External Width | 235mm |
Supply Voltage Max | 240V |
SIGNAL GENERATOR, 2-CH, ARB/FUNC, 25MHZ | element14 |
Arbitrary function generator,2 ch,25MHz | RS |
Signal Generator, 2-Ch, Arb/Func, 25Mhz | Newark Electronics |
Tektronix AFG1022 Function Generator 2 Channel 25 MHz | Rapid Electronics |
Tektronix Function Generator, 2x 25MHz | Distrelec |
Function/Arbitrary Waveform Generator Bench 25 Mhz 2 Ch. 3.95 In. Color TFT | Tektronix AFG1022 | RS Americas |
Where can I find additional details, specifications and documents for a AFG1022?
Additional datasheets, footprints and schematics for AFG1022 are listed on our Part Details page. You can also find images and similar parts to AFG1022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFG1022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFG1022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFG1022 fall under?
The AFG1022 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to AFG1022 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFG1022 you can contact the distributor directly for product support, shipping queries etc.
Is the AFG1022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFG1022 have stock available?
Authorised distributors including element14, Farnell, RS, TestEquity and Newark Electronics have stock available or on a lead time for AFG1022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFG1022 often in real-time on the comparison pages.
What if I can't find stock of AFG1022?
You can fill out our help required form which you can use to request a quote for AFG1022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.