Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 10MHz |
---|---|
Frequency Max | 230MHz |
RF / IF Modulation | - |
Sensitivity dBm | - |
Data Rate | - |
Receiving Current | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
RF Receiver Applications | Wireless Base Station Receiver Multi-Carrier Digital Receiver UMTS CDMA TD-SCDMA |
RF IC Case Style | BGA |
No. of Pins | 484Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
ADC / DAC Case Style | BGA |
Base Number | 8405 |
Data Interface | Parallel Serial |
IC Case Style | BGA |
Input Channel Type | Differential |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +85°C |
Resolution (Bits) | 14bit |
Sampling Rate | 85MSPS |
Supply Current | 959mA |
Supply Voltage Range | 3V to 3.6V |
Supply Voltage Range - Analogue | 3V to 3.6V |
Supply Voltage Range - Digital | 1.425V to 1.575V 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AFE8405IZDQ?
Additional datasheets, footprints and schematics for AFE8405IZDQ are listed on our Part Details page. You can also find images and similar parts to AFE8405IZDQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFE8405IZDQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFE8405IZDQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFE8405IZDQ fall under?
The AFE8405IZDQ is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to AFE8405IZDQ when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFE8405IZDQ you can contact the distributor directly for product support, shipping queries etc.
Is the AFE8405IZDQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFE8405IZDQ have stock available?
There is no stock from authorised distributors for AFE8405IZDQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFE8405IZDQ often in real-time on the comparison pages.
What if I can't find stock of AFE8405IZDQ?
You can fill out our help required form which you can use to request a quote for AFE8405IZDQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.