Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | AFE5808A |
No. of Bits | 12 / 24bit |
Sample Rate | 65MSPS |
Kit Application Type | Data Converter |
Application Sub Type | Analogue Front End |
Kit Contents | Eval Board AFE5808A USB Cable Software User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 8 Channel LVDS Outputs from the ADC Supports CW Test Compatible with TSW1250EVM USB interface |
Where can I find additional details, specifications and documents for a AFE5808AEVM?
Additional datasheets, footprints and schematics for AFE5808AEVM are listed on our Part Details page. You can also find images and similar parts to AFE5808AEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFE5808AEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFE5808AEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFE5808AEVM fall under?
The AFE5808AEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AFE5808AEVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFE5808AEVM you can contact the distributor directly for product support, shipping queries etc.
Is the AFE5808AEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFE5808AEVM have stock available?
There is no stock from authorised distributors for AFE5808AEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFE5808AEVM often in real-time on the comparison pages.
What if I can't find stock of AFE5808AEVM?
You can fill out our help required form which you can use to request a quote for AFE5808AEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.