IC Function | Analogue Front End Device |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
IC Package Type | DSBGA |
No. of Pins | 36Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
ADC / DAC Case Style | DSBGA |
Data Interface | SPI |
Input Channel Type | Serial |
Resolution (Bits) | 22bit |
Sampling Rate | 1.3kSPS |
Supply Voltage Type | Single |
Ultra-Small Integrated Analog Front End (AFE) for Heart-Rate Monitors and Low-Cost Pulse Oximeters | Texas Instruments |
AFE, 1 CH, 22BIT, SPI, 3.6V | Farnell |
Analogue Front-End 22Bit ADC LED DSBGA36 | RS |
Where can I find additional details, specifications and documents for a AFE4403YZPT?
Additional datasheets, footprints and schematics for AFE4403YZPT are listed on our Part Details page. You can also find images and similar parts to AFE4403YZPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFE4403YZPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFE4403YZPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFE4403YZPT fall under?
The AFE4403YZPT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AFE4403YZPT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFE4403YZPT you can contact the distributor directly for product support, shipping queries etc.
Is the AFE4403YZPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFE4403YZPT have stock available?
Authorised distributors including Texas Instruments, Farnell, RS and element14 have stock available or on a lead time for AFE4403YZPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFE4403YZPT often in real-time on the comparison pages.
What if I can't find stock of AFE4403YZPT?
You can fill out our help required form which you can use to request a quote for AFE4403YZPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.