Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | AFE4400 AFE4490 |
No. of Bits | 22bit |
Sample Rate | 5kSPS |
Kit Application Type | Data Converter |
Application Sub Type | Analogue Front End |
Kit Contents | Evaluation Board AFE4400 AFE4490 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AFE4400 Integrated AFE for Heart-Rate Monitors and Low-Cost Pulse Oximeters Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a AFE4400SPO2EVM?
Additional datasheets, footprints and schematics for AFE4400SPO2EVM are listed on our Part Details page. You can also find images and similar parts to AFE4400SPO2EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFE4400SPO2EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFE4400SPO2EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFE4400SPO2EVM fall under?
The AFE4400SPO2EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AFE4400SPO2EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFE4400SPO2EVM you can contact the distributor directly for product support, shipping queries etc.
Is the AFE4400SPO2EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFE4400SPO2EVM have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for AFE4400SPO2EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFE4400SPO2EVM often in real-time on the comparison pages.
What if I can't find stock of AFE4400SPO2EVM?
You can fill out our help required form which you can use to request a quote for AFE4400SPO2EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.