IC Function | Analogue Front End Device |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
IC Package Type | VQFN |
No. of Pins | 40Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Integrated Analog Front End (AFE) for Heart-Rate Monitors and Low-Cost Pulse Oximeters | Texas Instruments |
Afe, 1 Ch, 22Bit, Spi, 3.6V | Newark Electronics |
AFE, 1 CH, 22BIT, SPI, 3.6V | element14 |
AFE, 1 CH, 22 BITS, SPI, 3.6V | Farnell |
Where can I find additional details, specifications and documents for a AFE4400RHAT .?
Additional datasheets, footprints and schematics for AFE4400RHAT . are listed on our Part Details page. You can also find images and similar parts to AFE4400RHAT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFE4400RHAT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFE4400RHAT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFE4400RHAT . fall under?
The AFE4400RHAT . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AFE4400RHAT . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFE4400RHAT . you can contact the distributor directly for product support, shipping queries etc.
Is the AFE4400RHAT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFE4400RHAT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for AFE4400RHAT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFE4400RHAT . often in real-time on the comparison pages.
What if I can't find stock of AFE4400RHAT .?
You can fill out our help required form which you can use to request a quote for AFE4400RHAT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.