| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | AFE4300 |
| No. of Bits | 16bit |
| Sample Rate | 0.86kSPS |
| Kit Application Type | Data Converter |
| Application Sub Type | Analogue Front End |
| Kit Contents | Eval Board AFE4300 MMB3 Modular Motherboard USB Cable |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Support upto Four Load Cell Inputs & Tetrapolar Impedance Measurements USB-based Power |
| MultiFunc Sensor Dev Kit, AFE4300EVM-PDK | RS |
Where can I find additional details, specifications and documents for a AFE4300EVM-PDK?
Additional datasheets, footprints and schematics for AFE4300EVM-PDK are listed on our Part Details page. You can also find images and similar parts to AFE4300EVM-PDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFE4300EVM-PDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFE4300EVM-PDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFE4300EVM-PDK fall under?
The AFE4300EVM-PDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AFE4300EVM-PDK when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFE4300EVM-PDK you can contact the distributor directly for product support, shipping queries etc.
Is the AFE4300EVM-PDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFE4300EVM-PDK have stock available?
Authorised distributors including RS have stock available or on a lead time for AFE4300EVM-PDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFE4300EVM-PDK often in real-time on the comparison pages.
What if I can't find stock of AFE4300EVM-PDK?
You can fill out our help required form which you can use to request a quote for AFE4300EVM-PDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.