Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Time-of-Flight Sensor Module |
---|---|
For Use With | Broadcom AFBR-S50MV85G-EK Multipixel Distance and Motion Measurement Sensor Eval Kit |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Time-Of-Flight Sensor Module | Newark Electronics |
Distance and Motion Sensor Time-of-Flight Sensor Module 10m SPI 4.5V to 5.5V 33mA | Avnet America |
TIME-OF-FLIGHT SENSOR MODULE, 10M, 5.5V | element14 |
Where can I find additional details, specifications and documents for a AFBR-S50MV85G?
Additional datasheets, footprints and schematics for AFBR-S50MV85G are listed on our Part Details page. You can also find images and similar parts to AFBR-S50MV85G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFBR-S50MV85G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFBR-S50MV85G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFBR-S50MV85G fall under?
The AFBR-S50MV85G is listed under Broadcom Parts.
Can I view similar or alternative parts?
You can view similar parts to AFBR-S50MV85G when available in the Broadcom Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFBR-S50MV85G you can contact the distributor directly for product support, shipping queries etc.
Is the AFBR-S50MV85G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFBR-S50MV85G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for AFBR-S50MV85G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFBR-S50MV85G often in real-time on the comparison pages.
What if I can't find stock of AFBR-S50MV85G?
You can fill out our help required form which you can use to request a quote for AFBR-S50MV85G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.