Status: | Unknown |
---|---|
Series: | AFBR Series |
RoHS: | Unknown |
Wavelength Typ | 850nm |
---|---|
Data Rate Max | 10.3125Gbps |
Data Transmission Distance | 150m |
Forward Current If | - |
Forward Voltage | - |
Reverse Voltage Vr | - |
Signal Rate Max | - |
Fibre Optic Connector Type | PRIZM LightTurn |
Product Range | AFBR Series |
SVHC | No SVHC (12-Jan-2017) |
TRANSMITTER, FIBRE OPT, MINIPOD, 12X10G | Farnell |
Where can I find additional details, specifications and documents for a AFBR-811RH1Z?
Additional datasheets, footprints and schematics for AFBR-811RH1Z are listed on our Part Details page. You can also find images and similar parts to AFBR-811RH1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFBR-811RH1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFBR-811RH1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFBR-811RH1Z fall under?
The AFBR-811RH1Z is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to AFBR-811RH1Z when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFBR-811RH1Z you can contact the distributor directly for product support, shipping queries etc.
Is the AFBR-811RH1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFBR-811RH1Z have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AFBR-811RH1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFBR-811RH1Z often in real-time on the comparison pages.
What if I can't find stock of AFBR-811RH1Z?
You can fill out our help required form which you can use to request a quote for AFBR-811RH1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.