Status: | Unknown |
---|---|
Series: | AFBR Series |
RoHS: | Unknown |
No distributors results available
Fibre Type | Multimode |
---|---|
Fibre Diameter | 62.5µm / 125µm |
No. of Fibres | 2Fibres |
External Diameter | 3mm |
Reel Length (Imperial) | 16.4ft |
Reel Length (Metric) | 5m |
Jacket Colour | Orange |
Jacket Material | PVC |
Product Range | AFBR Series |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a AFBR-2CAR05Z?
Additional datasheets, footprints and schematics for AFBR-2CAR05Z are listed on our Part Details page. You can also find images and similar parts to AFBR-2CAR05Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFBR-2CAR05Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFBR-2CAR05Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFBR-2CAR05Z fall under?
The AFBR-2CAR05Z is listed under Cable Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to AFBR-2CAR05Z when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFBR-2CAR05Z you can contact the distributor directly for product support, shipping queries etc.
Is the AFBR-2CAR05Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFBR-2CAR05Z have stock available?
There is no stock from authorised distributors for AFBR-2CAR05Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFBR-2CAR05Z often in real-time on the comparison pages.
What if I can't find stock of AFBR-2CAR05Z?
You can fill out our help required form which you can use to request a quote for AFBR-2CAR05Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.