Status: | Unknown |
---|---|
Series: | AFA Series |
RoHS: | Unknown |
Coating Type | Conformal |
---|---|
Coating Applications | Electronic Circuitry |
Dispensing Method | Syringe |
Coating Colour | Transparent |
Weight | - |
Product Range | AFA Series |
SVHC | No SVHC (12-Jan-2017) |
Volume | 35ml |
AFA GEL, SYRINGE, 35ML | Farnell |
Afa Gel, Syringe, 35Ml | Newark Electronics |
Where can I find additional details, specifications and documents for a AFAG35SL?
Additional datasheets, footprints and schematics for AFAG35SL are listed on our Part Details page. You can also find images and similar parts to AFAG35SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AFAG35SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AFAG35SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AFAG35SL fall under?
The AFAG35SL is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to AFAG35SL when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AFAG35SL you can contact the distributor directly for product support, shipping queries etc.
Is the AFAG35SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AFAG35SL have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AFAG35SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AFAG35SL often in real-time on the comparison pages.
What if I can't find stock of AFAG35SL?
You can fill out our help required form which you can use to request a quote for AFAG35SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.