Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Center Frequency | 2.45GHz |
---|---|
Antenna Applications | Bluetooth, GSM, Instrumentation & Telemetry Equipment, WLAN, Zigbee |
Antenna Type | Helical |
Frequency | 2450Hz |
VSWR | 2 |
RoHS Compliant | Yes |
Chip Antenna, Helical, 2450Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a AF216M245001-T?
Additional datasheets, footprints and schematics for AF216M245001-T are listed on our Part Details page. You can also find images and similar parts to AF216M245001-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AF216M245001-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AF216M245001-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AF216M245001-T fall under?
The AF216M245001-T is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to AF216M245001-T when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AF216M245001-T you can contact the distributor directly for product support, shipping queries etc.
Is the AF216M245001-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AF216M245001-T have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for AF216M245001-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AF216M245001-T often in real-time on the comparison pages.
What if I can't find stock of AF216M245001-T?
You can fill out our help required form which you can use to request a quote for AF216M245001-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.