Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Zynq-7000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | XC7Z020-1CLG400C |
RoHS Compliant | Yes |
MicroZed 7020 Embeddable System-on-Module with Standard ARM Cortex-A9 Processor | Avnet Asia |
Where can I find additional details, specifications and documents for a AES-Z7MB-7Z020-SOM-G/REV-G?
Additional datasheets, footprints and schematics for AES-Z7MB-7Z020-SOM-G/REV-G are listed on our Part Details page. You can also find images and similar parts to AES-Z7MB-7Z020-SOM-G/REV-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AES-Z7MB-7Z020-SOM-G/REV-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AES-Z7MB-7Z020-SOM-G/REV-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AES-Z7MB-7Z020-SOM-G/REV-G fall under?
The AES-Z7MB-7Z020-SOM-G/REV-G is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to AES-Z7MB-7Z020-SOM-G/REV-G when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AES-Z7MB-7Z020-SOM-G/REV-G you can contact the distributor directly for product support, shipping queries etc.
Is the AES-Z7MB-7Z020-SOM-G/REV-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AES-Z7MB-7Z020-SOM-G/REV-G have stock available?
Authorised distributors including element14, Farnell and Avnet Asia have stock available or on a lead time for AES-Z7MB-7Z020-SOM-G/REV-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AES-Z7MB-7Z020-SOM-G/REV-G often in real-time on the comparison pages.
What if I can't find stock of AES-Z7MB-7Z020-SOM-G/REV-G?
You can fill out our help required form which you can use to request a quote for AES-Z7MB-7Z020-SOM-G/REV-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.