Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | - |
Silicon Family Name | Zynq-7000 |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | XC7Z100-2FFG900 |
Kit Contents | Mini-ITX Dev Board FMC Adapter USB Cable 4GB MicroSD Card Power Supply Vivado Design Edition |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Dev Brd, Zynq-7000 All Programmable Soc | Newark Electronics |
DEV BRD, ZYNQ-7000 ALL PROGRAMMABLE SOC | element14 |
Where can I find additional details, specifications and documents for a AES-MINI-ITX-7Z100-BAS-G?
Additional datasheets, footprints and schematics for AES-MINI-ITX-7Z100-BAS-G are listed on our Part Details page. You can also find images and similar parts to AES-MINI-ITX-7Z100-BAS-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AES-MINI-ITX-7Z100-BAS-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AES-MINI-ITX-7Z100-BAS-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AES-MINI-ITX-7Z100-BAS-G fall under?
The AES-MINI-ITX-7Z100-BAS-G is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to AES-MINI-ITX-7Z100-BAS-G when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AES-MINI-ITX-7Z100-BAS-G you can contact the distributor directly for product support, shipping queries etc.
Is the AES-MINI-ITX-7Z100-BAS-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AES-MINI-ITX-7Z100-BAS-G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AES-MINI-ITX-7Z100-BAS-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AES-MINI-ITX-7Z100-BAS-G often in real-time on the comparison pages.
What if I can't find stock of AES-MINI-ITX-7Z100-BAS-G?
You can fill out our help required form which you can use to request a quote for AES-MINI-ITX-7Z100-BAS-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.