Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | 32bit |
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A |
Silicon Core Number | M18Q2FG-1 |
Kit Contents | LTE Development Board LTE and LTE+GNSS Antennas SIM Card USB Cable Power Supply (AC to 5V DC) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Application Sub Type | AT&T IoT |
Kit Application Type | Wireless Connectivity |
DEV STARTER KIT, ARM CORTEX-A AT&T IOT | element14 |
Dev Starter Kit, Arm Cortex-A At&t Iot | Newark Electronics |
Where can I find additional details, specifications and documents for a AES-ATT-M18Q2FG-SK-G?
Additional datasheets, footprints and schematics for AES-ATT-M18Q2FG-SK-G are listed on our Part Details page. You can also find images and similar parts to AES-ATT-M18Q2FG-SK-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AES-ATT-M18Q2FG-SK-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AES-ATT-M18Q2FG-SK-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AES-ATT-M18Q2FG-SK-G fall under?
The AES-ATT-M18Q2FG-SK-G is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to AES-ATT-M18Q2FG-SK-G when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AES-ATT-M18Q2FG-SK-G you can contact the distributor directly for product support, shipping queries etc.
Is the AES-ATT-M18Q2FG-SK-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AES-ATT-M18Q2FG-SK-G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AES-ATT-M18Q2FG-SK-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AES-ATT-M18Q2FG-SK-G often in real-time on the comparison pages.
What if I can't find stock of AES-ATT-M18Q2FG-SK-G?
You can fill out our help required form which you can use to request a quote for AES-ATT-M18Q2FG-SK-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.