Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Xilinx |
---|---|
No. of Bits | - |
Silicon Family Name | Artix-7 |
Core Architecture | FPGA |
Core Sub-Architecture | - |
Silicon Core Number | XC7A35T-L1CSG324I |
Kit Contents | Arty Evaluation Board XC7A35T-L1CSG324I Full Seat Vivado Design Suite |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
EVAL BOARD, ARTY ARTIX-7 LOW-COST FPGA | element14 |
Eval Board, Arty Artix-7 Low-Cost Fpga | Newark Electronics |
Arty Artix-7 low-cost FPGA Development Board | Avnet Asia |
Where can I find additional details, specifications and documents for a AES-A7MB-7A35T-G?
Additional datasheets, footprints and schematics for AES-A7MB-7A35T-G are listed on our Part Details page. You can also find images and similar parts to AES-A7MB-7A35T-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AES-A7MB-7A35T-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AES-A7MB-7A35T-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AES-A7MB-7A35T-G fall under?
The AES-A7MB-7A35T-G is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to AES-A7MB-7A35T-G when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AES-A7MB-7A35T-G you can contact the distributor directly for product support, shipping queries etc.
Is the AES-A7MB-7A35T-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AES-A7MB-7A35T-G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for AES-A7MB-7A35T-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AES-A7MB-7A35T-G often in real-time on the comparison pages.
What if I can't find stock of AES-A7MB-7A35T-G?
You can fill out our help required form which you can use to request a quote for AES-A7MB-7A35T-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.