Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 120W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 10A |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1 O/P, 120W, 10A, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a AEO10B48N-L.?
Additional datasheets, footprints and schematics for AEO10B48N-L. are listed on our Part Details page. You can also find images and similar parts to AEO10B48N-L. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEO10B48N-L. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEO10B48N-L. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEO10B48N-L. fall under?
The AEO10B48N-L. is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to AEO10B48N-L. when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEO10B48N-L. you can contact the distributor directly for product support, shipping queries etc.
Is the AEO10B48N-L. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEO10B48N-L. have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for AEO10B48N-L..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEO10B48N-L. often in real-time on the comparison pages.
What if I can't find stock of AEO10B48N-L.?
You can fill out our help required form which you can use to request a quote for AEO10B48N-L. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.