AEKD-USBTYPEC1 Part Information
Details for AEKD-USBTYPEC1 by STMicroelectronics
STMicroelectronics Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 163.8700 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | SPC58 STUSB1702 |
Kit Application Type | Interface |
Application Sub Type | USB Power Delivery (PD) Controller |
Core Architecture | e200z4 |
Core Sub-Architecture | - |
Silicon Family Name | SPC5 |
Kit Contents | AutoDevKit SPC58EC-DISPAEK-USB-2TYPEC1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- AUTODEVKIT, USB TYPE-C/USB PWR DELIVERY; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:SPC58, STUSB1702; Kit Application Type:Interface; Application Sub Type:USB Power Delivery (PD) Controller; Core RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AEKD-USBTYPEC1?
Additional datasheets, footprints and schematics for AEKD-USBTYPEC1 are listed in our Part Details tab. You can also find the AEKD-USBTYPEC1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEKD-USBTYPEC1 in the Pricing & Inventory tab next to part details. You can view AEKD-USBTYPEC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEKD-USBTYPEC1 fall under?
The AEKD-USBTYPEC1 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to AEKD-USBTYPEC1 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEKD-USBTYPEC1 you can contact the distributor directly for product support, shipping queries etc.
Is the AEKD-USBTYPEC1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AEKD-USBTYPEC1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AEKD-USBTYPEC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEKD-USBTYPEC1 often in real-time on the comparison pages.
What if I can't find stock of AEKD-USBTYPEC1?
You can fill out our help required form which you can use to request a quote for AEKD-USBTYPEC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.