Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 15W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1A |
RoHS Compliant | Yes |
Dc-Dc Regulated Power Supply Module |Artesyn Embedded Technologies AEE01C36-LS | Newark Electronics |
Where can I find additional details, specifications and documents for a AEE01C36-LS.?
Additional datasheets, footprints and schematics for AEE01C36-LS. are listed on our Part Details page. You can also find images and similar parts to AEE01C36-LS. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEE01C36-LS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEE01C36-LS. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEE01C36-LS. fall under?
The AEE01C36-LS. is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to AEE01C36-LS. when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEE01C36-LS. you can contact the distributor directly for product support, shipping queries etc.
Is the AEE01C36-LS. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEE01C36-LS. have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for AEE01C36-LS..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEE01C36-LS. often in real-time on the comparison pages.
What if I can't find stock of AEE01C36-LS.?
You can fill out our help required form which you can use to request a quote for AEE01C36-LS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.