Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 500mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 11.3mm |
Depth | 50.8mm |
Approval Bodies | CE |
Approvals & Standards | CE |
External Depth | 11.3mm |
External Length / Height | 25.4mm |
External Width | 50.8mm |
Isolation Voltage | 1.5kV |
Line Regulation | 0.5% |
Load Regulation | 1% |
Operating Temperature Max | 71°C |
Operating Temperature Min | -40°C |
Power Rating | 15W |
Supply Voltage | 36V |
CONVERTER, DC/DC, 2O/P, 15W, +/-15V | element14 |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant: Yes |Artesyn Embedded Technologies AEE00CC18-L | Newark Electronics |
Where can I find additional details, specifications and documents for a AEE00CC18-L?
Additional datasheets, footprints and schematics for AEE00CC18-L are listed on our Part Details page. You can also find images and similar parts to AEE00CC18-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEE00CC18-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEE00CC18-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEE00CC18-L fall under?
The AEE00CC18-L is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AEE00CC18-L when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEE00CC18-L you can contact the distributor directly for product support, shipping queries etc.
Is the AEE00CC18-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEE00CC18-L have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AEE00CC18-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEE00CC18-L often in real-time on the comparison pages.
What if I can't find stock of AEE00CC18-L?
You can fill out our help required form which you can use to request a quote for AEE00CC18-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.