Status: | Unknown |
---|---|
Series: | AEDR-850x Series |
RoHS: | Unknown |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | SMD |
Sensing Distance | 1mm |
Forward Current If | - |
Reverse Voltage Vr | - |
Collector Emitter Voltage V(br)ceo | - |
Forward Voltage | - |
Product Range | AEDR-850x Series |
SVHC | No SVHC (12-Jan-2017) |
No. of Channels | 3Channels |
Sensor Supply Voltage | 4.5V DC to 5.5V DC |
Optical Shaft-Encoder Components | Avnet America |
AEDR-8500-102,Optical encoder,3ch,304LPI | RS |
ENCODER, INCREMENTAL, 3CH. REFLECTIVE | Farnell |
Where can I find additional details, specifications and documents for a AEDR-8500-102?
Additional datasheets, footprints and schematics for AEDR-8500-102 are listed on our Part Details page. You can also find images and similar parts to AEDR-8500-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEDR-8500-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEDR-8500-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEDR-8500-102 fall under?
The AEDR-8500-102 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to AEDR-8500-102 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEDR-8500-102 you can contact the distributor directly for product support, shipping queries etc.
Is the AEDR-8500-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEDR-8500-102 have stock available?
Authorised distributors including Avnet America, RS, EBV Elektronik and Farnell have stock available or on a lead time for AEDR-8500-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEDR-8500-102 often in real-time on the comparison pages.
What if I can't find stock of AEDR-8500-102?
You can fill out our help required form which you can use to request a quote for AEDR-8500-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.