Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Combo |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.4835GHz |
Antenna Mounting | Adhesive |
Gain | 3dBi |
VSWR | 2 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Combo Antenna, 2.4-2.4835Ghz, 3Dbi | Newark Electronics |
COMBO ANTENNA, 2.4-2.4835GHZ, 3DBI | element14 |
GPS/GSM/WiFi Combination Ant | Future Electronics |
RF Antenna, Combo, GPS/GSM/WiFi, 2.4 GHz to 2.4835 GHz, 3 dBi, Linear, Adhesive | Avnet America |
Where can I find additional details, specifications and documents for a AEACBA059015-C3GSW?
Additional datasheets, footprints and schematics for AEACBA059015-C3GSW are listed on our Part Details page. You can also find images and similar parts to AEACBA059015-C3GSW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEACBA059015-C3GSW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEACBA059015-C3GSW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEACBA059015-C3GSW fall under?
The AEACBA059015-C3GSW is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AEACBA059015-C3GSW when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEACBA059015-C3GSW you can contact the distributor directly for product support, shipping queries etc.
Is the AEACBA059015-C3GSW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEACBA059015-C3GSW have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AEACBA059015-C3GSW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEACBA059015-C3GSW often in real-time on the comparison pages.
What if I can't find stock of AEACBA059015-C3GSW?
You can fill out our help required form which you can use to request a quote for AEACBA059015-C3GSW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.