Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.39
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.37
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$5.66
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
490
in stock
|
Buy Now | |
element14
from US$6.25
|
275
in stock
|
Buy Now | |
Farnell
from US$7.04
|
275
in stock
|
Buy Now | |
Avnet America
from US$4.13
|
-
|
Buy Now |
Antenna Type | Whip |
---|---|
Frequency Min | - |
Frequency Max | 868MHz |
Antenna Mounting | Knuckle |
Gain | 3.5dBi |
VSWR | 2 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Agriculture/Environment Consumer Tracking ISM LPWA LoRA M2M Network Devices Smart Buildings |
Antennas RF ANT 868MHZ WHIP STR IPEX MHF | Rapid Electronics |
Antenna, Whip, 868Mhz, 3.5Dbi | Newark Electronics |
ANTENNA, WHIP, 868MHZ, 3.5DBI | element14 |
868MHZ LORA/LPWA/ISM WHIP ANT | RS |
Where can I find additional details, specifications and documents for a AEACAQ190012-S868?
Additional datasheets, footprints and schematics for AEACAQ190012-S868 are listed on our Part Details page. You can also find images and similar parts to AEACAQ190012-S868 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEACAQ190012-S868 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEACAQ190012-S868 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEACAQ190012-S868 fall under?
The AEACAQ190012-S868 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AEACAQ190012-S868 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEACAQ190012-S868 you can contact the distributor directly for product support, shipping queries etc.
Is the AEACAQ190012-S868 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEACAQ190012-S868 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AEACAQ190012-S868.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEACAQ190012-S868 often in real-time on the comparison pages.
What if I can't find stock of AEACAQ190012-S868?
You can fill out our help required form which you can use to request a quote for AEACAQ190012-S868 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.