Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Whip |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.4835GHz |
Antenna Mounting | SMA Connector |
Gain | 2dBi |
VSWR | 2 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | ISM Network Devices Portable Devices Set-Top Boxes Wi-Fi |
Whip Antenna, Lin, 2.4-2.4835Ghz, 2Dbi | Newark Electronics |
WHIP ANTENNA, LIN, 2.4-2.4835GHZ, 2DBI | element14 |
2.4GHZ WIFI/BL/ISM Ext WHIP ANT | RS |
Where can I find additional details, specifications and documents for a AEACAC025009-S2400?
Additional datasheets, footprints and schematics for AEACAC025009-S2400 are listed on our Part Details page. You can also find images and similar parts to AEACAC025009-S2400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEACAC025009-S2400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEACAC025009-S2400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEACAC025009-S2400 fall under?
The AEACAC025009-S2400 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AEACAC025009-S2400 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEACAC025009-S2400 you can contact the distributor directly for product support, shipping queries etc.
Is the AEACAC025009-S2400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEACAC025009-S2400 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for AEACAC025009-S2400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEACAC025009-S2400 often in real-time on the comparison pages.
What if I can't find stock of AEACAC025009-S2400?
You can fill out our help required form which you can use to request a quote for AEACAC025009-S2400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.