Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.68
|
1,019
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
1,019
in stock
|
Buy Now | |
element14
from US$1.81
|
1,019
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
Avnet Asia
from US$1.27
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Rated Current | 100mA |
---|---|
Inductance | 160µH |
Product Range | - |
Impedance | - |
Common Mode Filter Case | 4.5mm x 3.2mm x 2.8mm |
Automotive Qualification Standard | AEC-Q200 |
Common Mode Filter, 160Uh, 0.1A Rohs Compliant: Yes |Pulse Electronics AE2002 | Newark Electronics |
COMMON MODE FILTER, 160UH, 0.1A | element14 |
Common Mode Choke Gull Wing Surface Mount | Avnet Abacus |
AE2002 Series 60 V 100 mA 5 Ohm Surface Mount 2 Line Common Mode Choke | Future Electronics |
Common Mode Chokes / Filters 100BASE-T1 CMC Choke 10/100speedAEC-Q200 | Sager |
Where can I find additional details, specifications and documents for a AE2002?
Additional datasheets, footprints and schematics for AE2002 are listed on our Part Details page. You can also find images and similar parts to AE2002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE2002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE2002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE2002 fall under?
The AE2002 is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to AE2002 when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE2002 you can contact the distributor directly for product support, shipping queries etc.
Is the AE2002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE2002 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Future Electronics have stock available or on a lead time for AE2002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE2002 often in real-time on the comparison pages.
What if I can't find stock of AE2002?
You can fill out our help required form which you can use to request a quote for AE2002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.