Status: | Unknown |
---|---|
Series: | Compact AE Series |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 500mm |
External Width - Metric | 400mm |
External Depth - Metric | 210mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X |
External Height - Imperial | 19.69" |
External Width - Imperial | 15.75" |
External Depth - Imperial | 8.27" |
Product Range | Compact AE Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA DET NORSKE VERITAS GERMANISCHER LLOYDS LLOYDS TUV UL USSR |
Coating | Epoxy Paint |
Depth - Imperial | 8.3" |
Depth - Metric | 210mm |
Height - Imperial | 19.7" |
Height - Metric | 500mm |
Length / Width - Imperial | 15.7" |
Length / Width - Metric | 400mm |
No. of Locks | 2 |
RAL Number | 7035 |
CABINET, 400X500X210MM | element14 |
Where can I find additional details, specifications and documents for a AE1045?
Additional datasheets, footprints and schematics for AE1045 are listed on our Part Details page. You can also find images and similar parts to AE1045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE1045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE1045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE1045 fall under?
The AE1045 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to AE1045 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE1045 you can contact the distributor directly for product support, shipping queries etc.
Is the AE1045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE1045 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AE1045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE1045 often in real-time on the comparison pages.
What if I can't find stock of AE1045?
You can fill out our help required form which you can use to request a quote for AE1045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.