AE1030 Enclosures, Racks & Accessories by Rittal

CABINET 380X300X155MM

Status: Unknown
Series: Compact AE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.65

Distributor Stock
Logo for Farnell
Farnell
from US$15.65
No stock
Buy Now
Logo for element14
element14
from US$83.57
-
Buy Now

Specifications

Enclosure Type Electrical / Industrial
Enclosure Material Steel
External Height - Metric 300mm
External Width - Metric 380mm
External Depth - Metric 155mm
IP Rating IP66
Body Colour Grey
NEMA Rating NEMA 4X
External Height - Imperial 11.81"
External Width - Imperial 14.96"
External Depth - Imperial 6.1"
Product Range Compact AE Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2018)
Approval Bodies CSA DET NORSKE VERITAS GERMANISCHER LLOYDS LLOYDS TUV UL USSR
Coating Epoxy Paint
Depth - Imperial 6.1"
Depth - Metric 155mm
Height - Imperial 11.8"
Height - Metric 300mm
Length / Width - Imperial 15"
Length / Width - Metric 380mm
No. of Locks 1
RAL Number 7035

Alternative Descriptions

CABINET, 380X300X155MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AE1030?

Additional datasheets, footprints and schematics for AE1030 are listed on our Part Details page. You can also find images and similar parts to AE1030 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AE1030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE1030 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AE1030 fall under?

The AE1030 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to AE1030 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AE1030 you can contact the distributor directly for product support, shipping queries etc.

Is the AE1030 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AE1030 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for AE1030.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AE1030 often in real-time on the comparison pages.

What if I can't find stock of AE1030?

You can fill out our help required form which you can use to request a quote for AE1030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay