Status: | Unknown |
---|---|
Series: | AE Series |
RoHS: | Unknown |
Piezoelectric Actuator Type | Resin Coated |
---|---|
Displacement | 18.4µm |
Actuating Force | 3500N |
Resonant Frequency | 69kHz |
Capacitance | 5.4µF |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | AE Series |
SVHC | No SVHC (15-Jan-2019) |
Multilayer piezoelectric actuator 18.4um | RS |
Piezotransducer, Audio Indicator, 20Mm | Newark Electronics |
Audio Indicators & Alerts 18.4um 3k5N 20mm Piezo Actuator | KEMET AE1010D16DF | RS Americas |
PIEZOTRANSDUCER, AUDIO INDICATOR, 20MM | element14 |
Where can I find additional details, specifications and documents for a AE1010D16DF?
Additional datasheets, footprints and schematics for AE1010D16DF are listed on our Part Details page. You can also find images and similar parts to AE1010D16DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE1010D16DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE1010D16DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE1010D16DF fall under?
The AE1010D16DF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AE1010D16DF when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE1010D16DF you can contact the distributor directly for product support, shipping queries etc.
Is the AE1010D16DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE1010D16DF have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AE1010D16DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE1010D16DF often in real-time on the comparison pages.
What if I can't find stock of AE1010D16DF?
You can fill out our help required form which you can use to request a quote for AE1010D16DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.