Status: | Unknown |
---|---|
Series: | Compact AE Series |
RoHS: | Unknown |
Prices starting from US$253.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$253.84
|
No stock
|
Buy Now |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 600mm |
External Width - Metric | 380mm |
External Depth - Metric | 210mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X |
External Height - Imperial | 23.62" |
External Width - Imperial | 14.96" |
External Depth - Imperial | 8.27" |
Product Range | Compact AE Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Depth - Imperial | 8.3" |
Depth - Metric | 210mm |
Height - Imperial | 23.6" |
Height - Metric | 600mm |
Length / Width - Imperial | 15" |
Length / Width - Metric | 380mm |
CABINET, STAINLESS STEEL, 380X600X210MM | Farnell |
Where can I find additional details, specifications and documents for a AE1008?
Additional datasheets, footprints and schematics for AE1008 are listed on our Part Details page. You can also find images and similar parts to AE1008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE1008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE1008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE1008 fall under?
The AE1008 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to AE1008 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE1008 you can contact the distributor directly for product support, shipping queries etc.
Is the AE1008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE1008 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AE1008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE1008 often in real-time on the comparison pages.
What if I can't find stock of AE1008?
You can fill out our help required form which you can use to request a quote for AE1008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.