Status: | Unknown |
---|---|
Series: | AE Series |
RoHS: | Unknown |
Prices starting from US$171.42
Piezoelectric Actuator Type | Resin Coated |
---|---|
Displacement | 17.4µm |
Actuating Force | 1700N |
Resonant Frequency | 69kHz |
Capacitance | 3.4µF |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | AE Series |
SVHC | No SVHC (15-Jan-2019) |
Piezotransducer, Audio Indicator, 20Mm | Newark Electronics |
Piezoelectric Actuator 17.4um Bulk | Avnet America |
Audio Indicators & Alerts 17.4um 1700N 20mm Piezo Actuator | KEMET AE0707D16DF | RS Americas |
PIEZOTRANSDUCER, AUDIO INDICATOR, 20MM | element14 |
Where can I find additional details, specifications and documents for a AE0707D16DF?
Additional datasheets, footprints and schematics for AE0707D16DF are listed on our Part Details page. You can also find images and similar parts to AE0707D16DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE0707D16DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE0707D16DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE0707D16DF fall under?
The AE0707D16DF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AE0707D16DF when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE0707D16DF you can contact the distributor directly for product support, shipping queries etc.
Is the AE0707D16DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE0707D16DF have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AE0707D16DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE0707D16DF often in real-time on the comparison pages.
What if I can't find stock of AE0707D16DF?
You can fill out our help required form which you can use to request a quote for AE0707D16DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.