Status: | Unknown |
---|---|
Series: | AE Series |
RoHS: | Unknown |
Piezoelectric Actuator Type | Resin Coated |
---|---|
Displacement | 8µm |
Actuating Force | 200N |
Resonant Frequency | 152kHz |
Capacitance | 0.16µF |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | AE Series |
SVHC | No SVHC (15-Jan-2019) |
Piezotransducer, Audio Indicator, 9Mm | Newark Electronics |
PIEZOTRANSDUCER, AUDIO INDICATOR, 9MM | element14 |
Multilayer piezoelectric actuator 8.0um | RS |
Audio Indicators & Alerts 8um 200N 9mm Piezo Actuator | KEMET AE0203D08H09DF | RS Americas |
Where can I find additional details, specifications and documents for a AE0203D08H09DF?
Additional datasheets, footprints and schematics for AE0203D08H09DF are listed on our Part Details page. You can also find images and similar parts to AE0203D08H09DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE0203D08H09DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE0203D08H09DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE0203D08H09DF fall under?
The AE0203D08H09DF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AE0203D08H09DF when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE0203D08H09DF you can contact the distributor directly for product support, shipping queries etc.
Is the AE0203D08H09DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE0203D08H09DF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for AE0203D08H09DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE0203D08H09DF often in real-time on the comparison pages.
What if I can't find stock of AE0203D08H09DF?
You can fill out our help required form which you can use to request a quote for AE0203D08H09DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.