Status: | Unknown |
---|---|
Series: | ELECTRA Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Power Supply |
---|---|
For Use With | Aimco 30-Volt Electric Screwdrivers |
Product Range | ELECTRA Series |
Input Voltage | 110V AC |
Input Voltage VAC | 110V |
No. of Outputs | 1Outputs |
Output Current | 600mA |
RoHS Compliant | No |
Power Supply, 35V | Newark Electronics |
Where can I find additional details, specifications and documents for a AE-78PS?
Additional datasheets, footprints and schematics for AE-78PS are listed on our Part Details page. You can also find images and similar parts to AE-78PS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AE-78PS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AE-78PS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AE-78PS fall under?
The AE-78PS is listed under Tools & Production Supplies > Tool Accessories.
Can I view similar or alternative parts?
You can view similar parts to AE-78PS when available in the Tool Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AE-78PS you can contact the distributor directly for product support, shipping queries etc.
Is the AE-78PS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AE-78PS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AE-78PS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AE-78PS often in real-time on the comparison pages.
What if I can't find stock of AE-78PS?
You can fill out our help required form which you can use to request a quote for AE-78PS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.