Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Product Type | Emulator |
---|---|
Silicon Family Name | - |
Core Architecture | Blackfin |
Core Sub-Architecture | - |
Kit Contents | USB-based Emulator w/ 14-pin JTAG connector USB cable |
Features | USB 1.1 up to 150Kbps |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Development Tool Type | Emulator |
Kit Contents Descriptive | USB-ICE 5-volt power supply 3-metre USB type-A to mini-B cable |
Type | Emulator |
Where can I find additional details, specifications and documents for a ADZS-USB-ICE?
Additional datasheets, footprints and schematics for ADZS-USB-ICE are listed on our Part Details page. You can also find images and similar parts to ADZS-USB-ICE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADZS-USB-ICE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADZS-USB-ICE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADZS-USB-ICE fall under?
The ADZS-USB-ICE is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADZS-USB-ICE when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADZS-USB-ICE you can contact the distributor directly for product support, shipping queries etc.
Is the ADZS-USB-ICE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADZS-USB-ICE have stock available?
There is no stock from authorised distributors for ADZS-USB-ICE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADZS-USB-ICE often in real-time on the comparison pages.
What if I can't find stock of ADZS-USB-ICE?
You can fill out our help required form which you can use to request a quote for ADZS-USB-ICE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.