Status: | Production |
---|---|
Series: | ADVFC32 |
RoHS: | Compliant |
Prices starting from US$10.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.86
|
109
in stock
|
Buy Now | |
Chip One Stop
from US$12.60
|
887
in stock
|
Buy Now | |
Analog Devices
from US$13.06
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$21.46
|
23
in stock
|
Buy Now | |
element14
from US$21.33
|
23
in stock
|
Buy Now | |
Farnell
from US$20.25
|
23
in stock
|
Buy Now | |
CoreStaff
from US$16.64
|
3
in stock
|
Buy Now | |
Schukat Electronic
from US$10.56
|
-
|
Buy Now |
High Linearity |
±0.01%Max at 10 kHz FS |
±0.05%Max at 100 kHz FS |
±0.2%Max at 500 kHz FS |
Output TTL/CMOS-Compatible |
6 Decade Dynamic Range |
Voltage or Current Input |
Reliable Monolithic Construction |
MIL-STD-883-Compliant Versions Available |
V/F or F/V Conversion |
IC, MONO V/F AND F/V CONV | Analog Devices |
Voltage-frequency converter,ADVFC32KN | RS |
V/F & F/V Converter, 0 To 500Khz, 0.05% | Newark Electronics |
V/F & F/V CONVERTER, 0 TO 500KHZ, 0.05% | element14 |
U/f&f/U Conv 0,2% DIP14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a ADVFC32KNZ?
Additional datasheets, footprints and schematics for ADVFC32KNZ are listed on our Part Details page. You can also find images and similar parts to ADVFC32KNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADVFC32KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADVFC32KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADVFC32KNZ fall under?
The ADVFC32KNZ is listed under Voltage to Frequency Converters.
Can I view similar or alternative parts?
You can view similar parts to ADVFC32KNZ when available in the Voltage to Frequency Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADVFC32KNZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADVFC32KNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADVFC32KNZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, RS, Newark Electronics and element14 have stock available or on a lead time for ADVFC32KNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADVFC32KNZ often in real-time on the comparison pages.
What if I can't find stock of ADVFC32KNZ?
You can fill out our help required form which you can use to request a quote for ADVFC32KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.