Status: | Production |
---|---|
Series: | ADVFC32 |
RoHS: | Not Compliant |
High Linearity |
±0.01%Max at 10 kHz FS |
±0.05%Max at 100 kHz FS |
±0.2%Max at 500 kHz FS |
Output TTL/CMOS-Compatible |
6 Decade Dynamic Range |
Voltage or Current Input |
Reliable Monolithic Construction |
MIL-STD-883-Compliant Versions Available |
V/F or F/V Conversion |
V/F & F/V Converter, 0 To 500Khz, 0.05% | Newark Electronics |
V/F & F/V CONVERTER, 0 TO 500KHZ, 0.05% | element14 |
IC, MONO V/F AND F/V CONV | Analog Devices |
MISCELLANEOUS CONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADVFC32BH?
Additional datasheets, footprints and schematics for ADVFC32BH are listed on our Part Details page. You can also find images and similar parts to ADVFC32BH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADVFC32BH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADVFC32BH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADVFC32BH fall under?
The ADVFC32BH is listed under Voltage to Frequency Converters.
Can I view similar or alternative parts?
You can view similar parts to ADVFC32BH when available in the Voltage to Frequency Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADVFC32BH you can contact the distributor directly for product support, shipping queries etc.
Is the ADVFC32BH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADVFC32BH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADVFC32BH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADVFC32BH often in real-time on the comparison pages.
What if I can't find stock of ADVFC32BH?
You can fill out our help required form which you can use to request a quote for ADVFC32BH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.