ADV7802BSTZ-150 Part Information

Details for ADV7802BSTZ-150 by Analog Devices

Electronic & Electrical Components>Semiconductors - ICs>CODECs / Encoders / Decoders

Part Downloads

Part Specifications

Resolution (Bits) 12bit
Supply Voltage Min 3.15V
Supply Voltage Max 3.45V
TV / Video Case Style LQFP
No. of Pins 176Pins
ADC Sample Rate 135MSPS
No. of Input Channels 12Channels
Operating Temperature Min 0°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
RoHS Phthalates Compliant Yes
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADV7802BSTZ-150?

Additional datasheets, footprints and schematics for ADV7802BSTZ-150 are listed in our Part Details tab. You can also find the ADV7802BSTZ-150 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADV7802BSTZ-150 in the Pricing & Inventory tab next to part details. You can view ADV7802BSTZ-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADV7802BSTZ-150 fall under?

The ADV7802BSTZ-150 is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.

Can I view similar or alternative parts?

You can view similar parts to ADV7802BSTZ-150 when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADV7802BSTZ-150 you can contact the distributor directly for product support, shipping queries etc.

Is the ADV7802BSTZ-150 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ADV7802BSTZ-150 have stock available?

There is no stock from authorised distributors for ADV7802BSTZ-150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADV7802BSTZ-150 often in real-time on the comparison pages.

What if I can't find stock of ADV7802BSTZ-150?

You can fill out our help required form which you can use to request a quote for ADV7802BSTZ-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ADV7802BSTZ-150

Loading...
Loading Results for ADV7802BSTZ-150
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us